|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Response time
|
|
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
|
|
Display brightness
|
|
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
300 cd/m²
|
|
Contrast ratio (typical)
|
|
The difference in light intensity between the brightest white and the darkest black.
800:1
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
19 "
|
|
Number of colours
|
|
Maximum number of viewable colors.
16.7 M
|
|
Pixel pitch
|
|
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.294 x 0.294
|
| Viewing angle, horizontal |
176 ° |
| Viewing angle, vertical |
170 ° |
| Display viewable area HxV |
376.3 x 301.1 mm |
| Digital horizontal frequency |
30 - 83 |
| Digital vertical frequency |
56 -75 Hz |
|
Separate H/V sync
|
|
Uses separate wires for horizontal and vertical synchronization.
|
|
Composite sync
|
|
Combines horizontal and vertical synchronization onto one pair of wires. When used in RGB connections, four separate signals are sent (Red, Green, Blue, Sync).
|
|
Sync-on-green (SOG)
|
|
Combines composite sync with the green signal in RGB. Only three signals are sent (Red, Green with Sync, Blue).
|
| Display sRGB |
 |
| Sync input impedance |
2200 Ω |
| Video Dot Rate |
140 MHz |
| Video input impedance |
75 Ω |
| White Chromaticity, 6500K |
x = 0.313 / y = 0.329 |
| White Chromaticity, 9300K |
x = 0.283 / y = 0.297 |
|
Display resolution
|
|
Resolution of the display for the system
1280 x 1024 pixels
|
| Maximum monitor resolution |
1280 x 1024 @ 75 Hz |
| Recommended resolution |
1280 x 1024 @ 60 Hz |
| VGA (D-Sub) ports quantity |
1 |
| DVI-D ports quantity |
1 |
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 98/ME/2000/XP/Vista
|
| Power requirements |
100-240VAC, 50/60Hz |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
36 W
|
| Power consumption (PowerSave) |
28 W |
| Power consumption (off) |
1 W |
| Colour of product |
Silver |
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
424 x 65.l x 361 mm
|
| Dimensions (W x D x H) with stand |
424 x 210.8 x 417.5 mm |
| Weight with stand |
4800 g |
|
Mean time between failures (MTBF)
|
|
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism
50000 h
|
|
Package dimensions (W x D x H)
|
|
Dimensions of the packacged product (Width x Depth x Height) in millimeter.
490 x 159 x 451 mm
|
| Package weight |
6100 g |
| Cable lock slot |
Kensington |
|
Plug and Play
|
|
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
|
| Certification |
CE Mark, EMC, FCC-B, UL, CSA, SEMKO, TUV/GS, TUV Ergo, TCO '03 |
| Energy Star certified |
 |
| Power LED |
 |
| Stand-by LED |
 |
| Manual |
 |
|
|
|
|
|
|
|
|
|
|
|